All-Spec Industries Corrugated Conductive Open Bin Box BN2464

Description
CCI 1125 is a conductive open bin box. CCI 1125 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-3/4 x 6 x 4" Outside dimension: 25 x 6-1/4 x 4-1/4"
Description
CCI 1125 is a conductive open bin box. CCI 1125 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-3/4 x 6 x 4" Outside dimension: 25 x 6-1/4 x 4-1/4"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN2464 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN2464
Corrugated Conductive Open Bin Box BN2464
CCI 1125 is a conductive open bin box. CCI 1125 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-3/4 x 6 x 4" Outside dimension: 25 x 6-1/4 x 4-1/4"

CCI 1125 is a conductive open bin box.

CCI 1125 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 24-3/4 x 6 x 4"
  • Outside dimension: 25 x 6-1/4 x 4-1/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN2464
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details