Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
ALL-SPEC INDUSTRIES
5539CPAK -- KLEIN
All-Spec Industries
Klein
5539CPAK
Description
Features Dimensions: 10"W x 8"H x 3-1/2"D Colors: red, blue, and yellow Constructed of No. 8 canvas with heavy-duty brass zipper and brass grommet
All-Spec Industries
Done
Description
Features Dimensions: 10"W x 8"H x 3-1/2"D Colors: red, blue, and yellow Constructed of No. 8 canvas with heavy-duty brass zipper and brass grommet
Suppliers
Company
Product
Description
Supplier Links
All-Spec Industries
Wilmington, NC, USA
Klein
5539CPAK
Klein
5539CPAK
Features Dimensions: 10"W x 8"H x 3-1/2"D Colors: red, blue, and yellow Constructed of No. 8 canvas with heavy-duty brass zipper and brass grommet
Features
Dimensions: 10"W x 8"H x 3-1/2"D
Colors: red, blue, and yellow
Constructed of No. 8 canvas with heavy-duty brass zipper and brass grommet
Supplier's Site
Technical Specifications
All-Spec Industries
Product Category
Industrial Containers
Product Number
5539CPAK
Product Name
Klein
Container Type
Bag
Material
Fabric
Features
Flexible
Application
General
Unlock Full Specs
to access all available technical data
Similar Products
AgozTech LLC
Keyence Barcode Scanner Heavy-Duty Belt Holster by AGOZ
HM80_KEYNC-GBSC
Specs
Container Type
Bag
View Details
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 17 oz
06619
Specs
Container Type
Cup
View Details
Royal Case Company, Inc.
Soft Cases
Specs
Features
Flexible
View Details
Takachi Electronics Enclosure Co., Ltd.
EVA SHELL CASE
SC series
Specs
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details