All-Spec Industries Conductive Fiberglass Tote F882

Description
The All-Spec F882 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F882 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.
Description
The All-Spec F882 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F882 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.

Suppliers

Company
Product
Description
Supplier Links
Conductive Fiberglass Tote - F882 - All-Spec Industries
Wilmington, NC, USA
Conductive Fiberglass Tote
F882
Conductive Fiberglass Tote F882
The All-Spec F882 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F882 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.

The All-Spec F882 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off.

All-Spec F882 Features:

  • Color: Black.
  • Conductive (<105 ohms/sq.).
  • .070" Thickness Trays (Nominal Sizes)
  • PRICE INCLUDES LIDS.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number F882
Product Name Conductive Fiberglass Tote
Container Type Tote
Material Composite
Features ESD; HeavyDuty; Nesting; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details