All-Spec Industries Hinged Conductive Plastic Box 664-751

Description
The All-Spec 664-751 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-751 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 7" Width: 5" Overall height: 1" Lid height: 1/8" Base height: 7/8"
Description
The All-Spec 664-751 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-751 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 7" Width: 5" Overall height: 1" Lid height: 1/8" Base height: 7/8"

Suppliers

Company
Product
Description
Supplier Links
Hinged Conductive Plastic Box - 664-751 - All-Spec Industries
Wilmington, NC, USA
Hinged Conductive Plastic Box
664-751
Hinged Conductive Plastic Box 664-751
The All-Spec 664-751 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-751 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 7" Width: 5" Overall height: 1" Lid height: 1/8" Base height: 7/8"

The All-Spec 664-751 is a conductive hinged box used for storage and handling of static sensitive devices.

All-Spec 664-751 Features:

  • Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds
  • Color: Black
  • Inside dimensions:
    • Length: 7"
    • Width: 5"
    • Overall height: 1"
    • Lid height: 1/8"
    • Base height: 7/8"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 664-751
Product Name Hinged Conductive Plastic Box
Container Type Box
Material Plastic
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details