All-Spec Industries Bags - Static Shielding 150-44

Description
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq. Heat sealable for safe shipping and storage.
Description
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq. Heat sealable for safe shipping and storage.

Suppliers

Company
Product
Description
Supplier Links
Bags - Static Shielding - 150-44 - All-Spec Industries
Wilmington, NC, USA
Bags - Static Shielding
150-44
Bags - Static Shielding 150-44
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq. Heat sealable for safe shipping and storage.

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags.

  • Total thickness : 3.2 mils nominal.
  • Transparent: 40% light transmission.
  • Anti-static Coating: 108 - 1010 ohms/sq.
  • Metallized Layer: <100 ohms/sq.
  • Polyester Layer: 0.48 mils.
  • Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq.
  • Heat sealable for safe shipping and storage.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 150-44
Product Name Bags - Static Shielding
Container Type Bag
Material Metallized
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details