All-Spec Industries Datasheets for Drive Sockets and Adapters
Drive sockets and adapters include individual products and packaged sets of removable wrench and interchangeable bit screwdriver attachments.
Drive Sockets and Adapters: Learn more
| Product Name | Notes |
|---|---|
| 12 piece insulated socket set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools... | |
| 12 point insulated socket. 1" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 1-1/16" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 1-1/8" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 1/2" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 1/2" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 1/4" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 10mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 10mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 11/16" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 11/16" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 11mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 11mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 12mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 12mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 13/16" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 13/16" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 13mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 14mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 14mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 15/16" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 15/16" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 15mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 15mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 16mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 16mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 17mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 17mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 18mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 18mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 19mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 19mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 20mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 21mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 21mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 22mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 23mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 24mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 25mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 26mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 27mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 28mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 3/4" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 3/4" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 3/8" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 30mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 32mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 36mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 5/8" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 5/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 6mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 7/16" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 7/16" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 7/8" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 7mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 8mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 9/16" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 9/16" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 9mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 12 point insulated socket. 9mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| 6 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| Cementex 38F12M is an insulated socket adapter, 3/8" female square drive to 1/2" male square drive. | |
| Cementex 38F14M is an insulated socket adapter, 3/8" female square drive to 1/4" male square drive. | |
| Cementex FX12-12 extension bar is custom made with a fiberglass shaft, completely breaks end to end continuity. The extension bar is fully insulated to provide bump protection for the metal... | |
| Cementex FX12-6 extension bar is custom made with a fiberglass shaft, completely breaks end to end continuity. The extension bar is fully insulated to provide bump protection for the metal... | |
| Cementex FX38-12 extension bar is custom made with a fiberglass shaft, completely breaks end to end continuity. The extension bar is fully insulated to provide bump protection for the metal... | |
| Cementex FX38-6 extension bar is custom made with a fiberglass shaft, completely breaks end to end continuity. The extension bar is fully insulated to provide bump protection for the metal... | |
| Cementex IB12-10F, 10" flared, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB12-2, 2" straight, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB12-2F, 2" flared, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB12-5, 5" straight, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB14-2 2" straight, insulated extension bar with 1/4" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB14-2F 2" flared, insulated extension bar with 1/4" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB14-3, 3" straight, insulated extension bar with 1/4" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB14-3F, 3" flared, insulated extension bar with 1/4" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB14-6, 6" straight, insulated extension bar with 1/4" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB14-6F, 6" flared, insulated extension bar with 1/4" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB38-12, 12" straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB38-12F, 12" flared insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB38-3 straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB38-3F, 3" flared insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB38-6, 6" straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IB38-6F, 6" flared insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex is IS12-16M 6 point insulated socket. 16mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for... | |
| Cementex IS12-09M is a 6 point insulated socket. 9mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-10M is a 6 point insulated socket. 10mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-11M is a 6 point insulated socket. 11mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-126 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-126 has 1/2" square drive, 3/8", 6... | |
| Cementex IS12-12M is a 6 point insulated socket. 12mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-13M is a 6 point insulated socket. 13mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-146 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-146 has 1/2" square drive, 7/16", 6... | |
| Cementex IS12-14M is a 6 point insulated socket. 14mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| cementex IS12-14ml is a 6 point insulated socket. 14mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-15M is a 6 point insulated socket. 15mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-166 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-166 has 1/2" square drive, 1/2", 6... | |
| Cementex IS12-16L 12 pt is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use... | |
| Cementex IS12-17M is a 6 point insulated socket. 17mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-17ML is a 12 point insulated socket. 17mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-17ML is a 6 point insulated socket. 17mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-186 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-186 has 1/2" square drive, 9/16", 6... | |
| Cementex IS12-18L6PT is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-18L6PT has 1/2" square drive, 9/16", 6... | |
| Cementex IS12-19ML is a 12 point insulated socket. 19mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-206 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-206 has 1/2" square drive, 5/8", 6... | |
| Cementex IS12-20L 12 pt is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use... | |
| Cementex IS12-20L6PT is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-20L6PT has 1/2" square drive, 5/8", 6... | |
| Cementex IS12-20M is a 6 point insulated socket. 20mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-21ML is a 12 point insulated socket. 21mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-21ML is a 6 point insulated socket. 21mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-226 is a standard length 6 point socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-226 has 1/2" square drive,... | |
| Cementex IS12-22L 12 point is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use... | |
| Cementex IS12-22L6PT is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-22L6PT has 1/2" square drive, 11/16", 6... | |
| Cementex IS12-22M 6 point insulated socket. 22mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added... | |
| Cementex IS12-22M is a 12 point insulated socket. 22mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| cementex IS12-23M is a 6 point insulated socket. 23mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-246 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-246 has 1/2" square drive, 3/4", 6... | |
| Cementex IS12-24l12 is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS12-24L6PT is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-24L6PT has 1/2" square drive, 3/4", 6... | |
| Cementex IS12-24M is a 6 point insulated socket. 24mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-25M is a 6 point insulated socket. 25mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-266 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-266 has 1/2" square drive, 13/16", 6... | |
| Cementex IS12-26L6PT is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-26L6PT has 1/2" square drive, 13/16", 6... | |
| Cementex Is12-26M is a 6 point insulated socket. 26mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-27M is a 6 point insulated socket. 27mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-27ML is a 6 point insulated socket. 27mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-286 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-286 has 1/2" square drive, 7/8", 6... | |
| Cementex IS12-28L 12 PT is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use... | |
| Cementex IS12-28L6PT is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-28L6PT has 1/2" square drive, 7/8", 6... | |
| Cementex IS12-28M is a 6 point insulated socket. 28mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-306 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-306 has 1/2" square drive, 15/16", 6... | |
| Cementex IS12-30M is a 6 point insulated socket. 30mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS12-326 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-326 has 1/2" square drive, 1", 6... | |
| Cementex IS12-32M 6 point insulated socket. 32mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added... | |
| Cementex IS12-346 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-346 has 1/2" square drive, 1-1/16", 6... | |
| Cementex IS12-366 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-366 has 1/2" square drive, 1-1/8", 6... | |
| Cementex IS12-36L 12 PT electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS12-36M is a 6 point insulated socket. 36mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1214ML1 is a 12 point insulated socket. 14mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1216L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1216L6 has 1/2" square drive, 1/2", 6... | |
| Cementex IS1218L12 is an electricians Safety Solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS1218M6 is a 6 point insulated socket. 18mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1219M6 is a 6 point insulated socket. 19mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1219ML6 is a 6 point insulated socket. 19mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1221M6 is a 6 point insulated socket. 21mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1222ML6 is a 6 point insulated socket. 22mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1226L12 is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS1227ML1 is a 12 point insulated socket. 27mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS1230L12 is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS1230L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1230L6 has 1/2" square drive, 15/16", 6... | |
| Cementex IS1232L12 is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS1232L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1232L6 has 1/2" square drive, 1", 6... | |
| Cementex IS1234L12 is an electricians safety solver. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to... | |
| Cementex IS1234L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1234L6 has 1/2" square drive, 1-1/16", 6... | |
| Cementex IS1236L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1236L6 has 1/2" square drive, 1-1/8", 6... | |
| Cementex IS14-066 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-066 has 1/4" square drive, 3/16", 6... | |
| Cementex IS14-076 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-076 has 1/4" square drive, 7/32", 6 point... | |
| Cementex IS14-086 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-086 has 1/4" square drive, 1/4", 6 point... | |
| Cementex IS14-096 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-096 has 1/4" square drive, 9/32", 6 point... | |
| Cementex IS14-116 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-116 has 1/4" square drive, 11/32", 6 point... | |
| Cementex IS14-126 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-126 has 1/4" square drive, 3/8", 6 point... | |
| Cementex IS14-146 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-146 has 1/4" square drive, 7/16", 6 point... | |
| Cementex IS14-166 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-166 has 1/4" square drive,1/2", 6 point standard... | |
| Cementex IS14-186 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-186 has 1/4" square drive, 9/16", 6 point... | |
| Cementex IS1406L6 is a 6 point deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1406L6 has 1/4" square drive,... | |
| Cementex IS1407L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1407L6 has 1/4" square drive, 7/32", 6... | |
| Cementex IS1408L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1408L6 has 1/4" square drive, 1/4", 6... | |
| Cementex IS1409L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1409L6 has 1/4" square drive, 9/32", 6... | |
| Cementex IS1411L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1411L6 has 1/4" square drive, 11/32", 6... | |
| Cementex IS1412L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1412L6 has 1/4" square drive, 3/8", 6... | |
| Cementex IS1414L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1414L6 has 1/4" square drive, 7/16", 6... | |
| Cementex IS1416L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1416L6 has 1/4" square drive, 1/2", 6... | |
| Cementex IS1418L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1418L6 has 1/4" square drive, 9/16", 6... | |
| Cementex IS38-06M is a 6 point insulated socket. 6mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-07M is a 6 point insulated socket. 7mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-086 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-086 has 3/8" square drive, 1/4", 6 point... | |
| Cementex IS38-08M is a 6 point insulated socket. 8mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-09M is a 6 point insulated socket. 9mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-09ML is a 12 point insulated socket. 9mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-09ML is a 6 point insulated socket. 9mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex Is38-106, 5/16" socket, standard insulated extension bar, 3/8" 6 point square drive. Safe for use up to 1000 volts AC and 1500 volts DC. | |
| Cementex IS38-10L, 12 point insulated socket. 5/8" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-10L, 6 point insulated socket. 5/16" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-10ML is a 12 point insulated socket. 10mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-10ML is a 6 point insulated socket. 10mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-11M is a 6 point insulated socket. 11mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-11ML is a 12 point insulated socket. 11mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-11ML is a 6 point insulated socket. 11mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-126 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-126 has 3/8" square drive, 3/8", 6 point... | |
| Cementex IS38-12L 12 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added... | |
| Cementex IS38-12M is a 6 point insulated socket. 12mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-12ML is a 12 point insulated socket. 12mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-12ML is a 6 point insulated socket. 12mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-13M is a 6 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-13ML is a 12 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex Is38-13ML is a 6 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-146 is a standard insulated socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-146 has 3/8" square drive, 7/16", 6... | |
| Cementex IS38-14L, 12 point insulated socket. 7/16" deep wall socket, 3/8" Square Drive. | |
| cementex IS38-14ML is a 6 point insulated socket. 14mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-15ML is a 12 point insulated socket. 15mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-15ML is a 6 point insulated socket. 15mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS38-166 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-166 has 3/8" square drive, 1/2", 6 point... | |
| Cementex IS38-186 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-186 has 3/8" square drive, 9/16", 6 point... | |
| Cementex IS38-206 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-206 has 3/8" square drive, 5/8", 6 point... | |
| Cementex IS38-20L, 6 point insulated socket. 5/8" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-226 is a 6 pt standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-226 has 3/8" square drive, 11/16",... | |
| Cementex IS38-22L, 12 point insulated socket. 11/16" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-246 is a 6 pt standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-246 has 3/8" square drive, 3/4",... | |
| Cementex IS38-24L, 12 point insulated socket. 3/4" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-266 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS38-266 has 3/8" square drive, 13/16", 6 point... | |
| Cementex IS38-26L, 12 point insulated socket. 13/16" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-30L, 12 point insulated socket. 15/16" deep wall socket, 3/8" Square Drive. | |
| Cementex IS38-32L, 12 point insulated socket. 1" deep wall socket, 3/8" Square Drive. | |
| Cementex IS3810M6 is a 6 point insulated socket. 10mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3814L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3814L6 has 3/8" square drive, 7/16", 6... | |
| Cementex IS3814M6 is a 6 point insulated socket. 14mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3814ML12 is a 12 point insulated socket. 14mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3815ML is a 6 point insulated socket. 15mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3816L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3816L6 has 3/8" square drive, 1/2", 6... | |
| Cementex IS3816ML is a 12 point insulated socket. 16mm deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3816ML is a 6 point insulated socket. 16mm deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3816ML is a 6 point insulated socket. 16mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3817M6 is a 6 point insulated socket. 17mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3817ML is a 12 point insulated socket. 17mm deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3817ML is a 6 point insulated socket. 17mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3818l is a 12 point insulated socket. 9/16" deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3818M is a 6 point insulated socket. 18mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3818ML is a 12 point insulated socket. 18mm deep wall socket, 3/8" Sq. Drive Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3818ML is a 6 point insulated socket. 18mm deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3819M is a 6 point insulated socket. 19mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3819ML is a 6 point insulated socket. 19mm deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Cementex IS3821M is a 6 point insulated socket. 21mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation... | |
| Cementex IS3822L6 is a 6 pt deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3822L6 has 3/8" square drive,... | |
| Cementex IS3824L6 is a 6 pt deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3824L6 has 3/8" square drive,... | |
| Cementex IS3826L6 is a 6 pt deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3826L6 has 3/8" square drive,... | |
| Cementex IS3828L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3828L6 has 3/8" square drive, 7/8", 6... | |
| Cementex IS3830L6 is a 6 pt deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3830L6 has 3/8" square drive,... | |
| Cementex IS3832L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS3832L6 has 3/8" square drive, 1", 6... | |
| Cementx IS3819ML is a 12 point insulated socket. 19mm deep wall socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color... | |
| Electricians Safety Solvers. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to 1,000 Volts. 5/16" Deep... | |
| Electricians Safety Solvers. Linemen greatly reduce the risks of a hazardous job with double insulated safety hand tools tested to 10,000 Volts for use up to 1,000 Volts. 5/16" Standard... | |
| Insulated 1/2" Square Drive socket with 1/2" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow... | |
| Insulated 1/2" Square Drive socket with 3/8" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow... | |
| Insulated 1/2" Square Drive socket with 5/16" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow... | |
| Insulated 1/2" Square Drive socket with 5/8" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow... | |
| Insulated 1/2" Square Drive socket with 7/16" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow... | |
| Insulated 1/2" Square Drive socket with 9/16" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow... | |
| ISS12-12L is a 12 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| ISS14-13 is a 13 piece Insulated Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer... | |
| ISS14-13L is a 13 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| ISS38-11L is an 11 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If... | |
| The Cementex 12F34M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex... | |
| The Cementex 12F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex... | |
| The Cementex 14F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex... | |
| The Cementex IB12-10 is an insulated extension bar which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex... | |
| The Cementex IB12-5F ia a flared, insulated extension bar with 1/2" square drive. Safe for up to 1000 volts AC and 1500 volts DC. | |
| The Cementex IS14-12M 6PT is a standard 6 point insulated metric socket. Cementex IS14-12M 6PT Features: Tools are tested at 10,000 volts for use up to 1,000 volts Two color... | |
| The Cementex ISS38-11 is an 11 piece Insulated Socket Set. Cementex ISS38-11 Features: Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added... | |
| The Wiha 31425 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31425 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size:... | |
| The Wiha 31428 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31428 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size:... | |
| The Wiha 31429 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31429 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size:... | |
| The Wiha 31430 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31430 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size:... | |
| The Wiha 31431 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31431 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size:... | |
| The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31432 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 7/16"... | |
| The Wiha 31433 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31433 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 1/2"... | |
| The Wiha 31434 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31434 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/16"... | |
| The Wiha 31435 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31435 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/8"... | |
| The Wiha 31436 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31436 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 11/16"... | |
| The Wiha 31437 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31437 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 3/4"... | |
| The Wiha 31438 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31438 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 13/16"... | |
| The Wiha 31439 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31439 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 7/8"... | |
| The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets Insulated to EN/IEC 60900... | |
| The Wiha 31506 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31506 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets... | |
| The Wiha 31507 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31507 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets... | |
| The Wiha 31508 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31508 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets... | |
| The Wiha 31509 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31509 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets... | |
| The Wiha 31510 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31510 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets... | |
| The Wiha 31511 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31511 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets... | |
| The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31590 Features: Chrome-vanadium steel Forged, oil-hardened sockets Insulated to 1000 volts Wiha 31590 Includes: Metric... | |
| The Wiha 31805 is an insulated hex head socket for 3/8" square drive. Wiha 31805 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31807 is an insulated hex head socket for 3/8" square drive. Wiha 31807 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31809 is an insulated hex head socket for 3/8" square drive. Wiha 31809 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31811 is an insulated hex head socket for 3/8" square drive. Wiha 31811 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31813 is an insulated hex head socket for 3/8" square drive. Wiha 31813 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31815 is an insulated hex head socket for 3/8" square drive. Wiha 31815 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31817 is an insulated hex head socket for 3/8" square drive. Wiha 31817 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts... | |
| The Wiha 31890 is an insulated hex head socket set for 3/8" square drive. Wiha 31890 Features: Individually tested to 10,000 volts Forged and oil-hardened steel sockets Set includes the... |