All-Spec Industries CH Ellis 837008

Description
The CH Ellis Z140 is manufactured from top-quality materials, this lightweight tool case is both stylish and durable. One zippered compartment has pockets for office essentials and a clipboard. The other zippered compartment has 28 Novalux tool pockets, a meter pouch and a pouch for small items. Externally, the Z140 has two half-size and one full-size padded pockets. Pockets flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 18.5" x 12.5" x 5.5". Color: Black.
Description
The CH Ellis Z140 is manufactured from top-quality materials, this lightweight tool case is both stylish and durable. One zippered compartment has pockets for office essentials and a clipboard. The other zippered compartment has 28 Novalux tool pockets, a meter pouch and a pouch for small items. Externally, the Z140 has two half-size and one full-size padded pockets. Pockets flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 18.5" x 12.5" x 5.5". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 837008 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
837008
CH Ellis 837008
The CH Ellis Z140 is manufactured from top-quality materials, this lightweight tool case is both stylish and durable. One zippered compartment has pockets for office essentials and a clipboard. The other zippered compartment has 28 Novalux tool pockets, a meter pouch and a pouch for small items. Externally, the Z140 has two half-size and one full-size padded pockets. Pockets flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 18.5" x 12.5" x 5.5". Color: Black.

The CH Ellis Z140 is manufactured from top-quality materials, this lightweight tool case is both stylish and durable. One zippered compartment has pockets for office essentials and a clipboard. The other zippered compartment has 28 Novalux tool pockets, a meter pouch and a pouch for small items. Externally, the Z140 has two half-size and one full-size padded pockets. Pockets flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 18.5" x 12.5" x 5.5". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 837008
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details