All-Spec Industries Klein 5719

Description
Features Constructed of double layered 1000 denier Dupont's Cordura Plus nylon Exceptional resistance to abrasion, punctures, and tearing Double nylon-stitched and rivet reinforced Pouches have oversized pockets and reinforced bottom for extra carrying capacity Belts have heavy-duty, nylon webbing No break-in period; naturally forms and hugs the body, making it easy to wear for everyday use Lightweight and comfortable in warm climates, soft and pliable in cold climates Washable Squared pouch bottom for plenty of room Large utility pocket with divider 4 outside screwdriver loops 3 outside pliers pockets 2 inside pliers pockets 2 inside stripper pockets 2 inside accessory pockets 4 inside screwdriver loops Chain tape thong
Description
Features Constructed of double layered 1000 denier Dupont's Cordura Plus nylon Exceptional resistance to abrasion, punctures, and tearing Double nylon-stitched and rivet reinforced Pouches have oversized pockets and reinforced bottom for extra carrying capacity Belts have heavy-duty, nylon webbing No break-in period; naturally forms and hugs the body, making it easy to wear for everyday use Lightweight and comfortable in warm climates, soft and pliable in cold climates Washable Squared pouch bottom for plenty of room Large utility pocket with divider 4 outside screwdriver loops 3 outside pliers pockets 2 inside pliers pockets 2 inside stripper pockets 2 inside accessory pockets 4 inside screwdriver loops Chain tape thong

Suppliers

Company
Product
Description
Supplier Links
Klein - 5719 - All-Spec Industries
Wilmington, NC, USA
Klein
5719
Klein 5719
Features Constructed of double layered 1000 denier Dupont's Cordura Plus nylon Exceptional resistance to abrasion, punctures, and tearing Double nylon-stitched and rivet reinforced Pouches have oversized pockets and reinforced bottom for extra carrying capacity Belts have heavy-duty, nylon webbing No break-in period; naturally forms and hugs the body, making it easy to wear for everyday use Lightweight and comfortable in warm climates, soft and pliable in cold climates Washable Squared pouch bottom for plenty of room Large utility pocket with divider 4 outside screwdriver loops 3 outside pliers pockets 2 inside pliers pockets 2 inside stripper pockets 2 inside accessory pockets 4 inside screwdriver loops Chain tape thong

Features

  • Constructed of double layered 1000 denier Dupont's Cordura Plus nylon
  • Exceptional resistance to abrasion, punctures, and tearing
  • Double nylon-stitched and rivet reinforced
  • Pouches have oversized pockets and reinforced bottom for extra carrying capacity
  • Belts have heavy-duty, nylon webbing
  • No break-in period; naturally forms and hugs the body, making it easy to wear for everyday use
  • Lightweight and comfortable in warm climates, soft and pliable in cold climates
  • Washable
  • Squared pouch bottom for plenty of room
  • Large utility pocket with divider
  • 4 outside screwdriver loops
  • 3 outside pliers pockets
  • 2 inside pliers pockets
  • 2 inside stripper pockets
  • 2 inside accessory pockets
  • 4 inside screwdriver loops
  • Chain tape thong
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 5719
Product Name Klein
Container Type Pouch
Material Fabric
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details