All-Spec Industries Datasheets for Tool Kits
Tool kits contain different types and sizes of tools, often in a convenient carrying case.
Tool Kits: Learn more
| Product Name | Notes |
|---|---|
| Features All hex keys are maunufactured with heat-treated alloy steel, black finish to precision tolerances, and meet the requirements of AMSE/ANSI B28.3 and Fed. Std. GGG-K-275 AMED 1. | |
| Features Cementex ITS-60B/T-DLX-W is a 60-Piece Insulated MRO Super Kit with Wheeled Deluxe | |
| Features The CK Tools T3703D is a complete assortment of the CK Senso-Plus® precision pliers and cutters, featuring mirror-polished heads, box joints for accurate jaw alignment and comfortable ergonomic handles... | |
| Features This precision set includes thirty-three steel handles fully assembled with thirty-three blades, and one extension. Steel handles are solid locking, chuck-type, knurled and plated steel. Features the Moody "... | |
| Features Wiha 28593 is a 24 piece torque control microbit set | |
| Features Wiha 32894 is a 12 piece set of insulated, ergo cushion grip tools | |
| Features Wiha 32896 is a 31 piece electricians pro insulated set (1000 volt rated) with ergo cushion grip | |
| Features Wiha 32899 is a 7 piece insulated set (1000 volt rated) with ergo cushion grip tools | |
| Features 1000 volt rated / 10,000 volt tested Meets ASTM F1505, EN/IEC 60900, NFPA-70E Ergonomic cushion grips | |
| Features 5 pc. slotted & phillips precision interchangeable blade set. The ESD safe precision collet lock handle and 4 interchangeable blades come in compact fold-out box. | |
| Features 5 pc. Torx® precision interchangeable blade set. The ESD safe precision collet lock handle and 4 interchangeable blades come in compact fold-out box. | |
| Features Contains 1 each of the following: T4718ESD T08, T09, T10, T15, T20 Come in presentation box | |
| Features Dual material ergonomic handle has molded in soft grip panels Round blades made of Wiha exclusive CVM tool steel Super through hardened durability Precision machined exact fit tips Anti-corrosion... | |
| Features Made from High Quality Forged CV Tool Steels Induction Hardened Cutting Edges and Jaws Heavy Duty Steel Riveted Joints Ergonomic Cushion Grip Handles for maximum comfort Multi-Layered Hard Chrome... | |
| Features Meets the demands of lead-free soldering Nozzle/heater cartridge provides superior thermal recovery Easy nozzle change Switchable gun or pencil configuration soldering tool Solder collection filters are disposable and easy... | |
| Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on... | |
| Features Reusable storage box Application and material usage information included 400 Series XPR storage case compatible Removable organizer tray | |
| Features Safety Ribbed Housings for Handle & Faces 5 Face Shore Hardness's; D-21 to D-80 Sturdy Hickory Handles Rugged Malleable Cast Iron heads | |
| Features Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. | |
| Features Two color double insulation for added safety; if yellow underlayer shows through tools may no longer insulate properly Tool tested to 10,000 VAC and rated for 1,000 VAC when... |