All-Spec Industries CH Ellis 336696

Description
Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors Tool pallets are sold separately (please see accessories) Dimensions: 17-3/4" x 14-1/2" x 12"
Description
Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors Tool pallets are sold separately (please see accessories) Dimensions: 17-3/4" x 14-1/2" x 12"

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 336696 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
336696
CH Ellis 336696
Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors Tool pallets are sold separately (please see accessories) Dimensions: 17-3/4" x 14-1/2" x 12"

Features

  • Top of the line rotationally molded tool case
  • 45% Wider wheel base for increased stability
  • Designed to be tough, durable, and user friendly
  • Made from US industrial grade materials
  • Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors
  • Tool pallets are sold separately (please see accessories)
  • Dimensions: 17-3/4" x 14-1/2" x 12"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 336696
Product Name CH Ellis
Material Polyethylene (PE)
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Boxes for Carbide Inserts - 1-3/16X19/32X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details