All-Spec Industries Bucket Boss 37538BB

Description
Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords and accessories Steel handle with foam rubber grip Metal tape measure clip 2 Velcro® straps to hold levels 3 mesh netted external pockets 4 exterior pockets 16 internal elastic loops Size: 12-1/2"L x 10"W x 10-1/2"H
Description
Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords and accessories Steel handle with foam rubber grip Metal tape measure clip 2 Velcro® straps to hold levels 3 mesh netted external pockets 4 exterior pockets 16 internal elastic loops Size: 12-1/2"L x 10"W x 10-1/2"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 37538BB - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
37538BB
Bucket Boss 37538BB
Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords and accessories Steel handle with foam rubber grip Metal tape measure clip 2 Velcro® straps to hold levels 3 mesh netted external pockets 4 exterior pockets 16 internal elastic loops Size: 12-1/2"L x 10"W x 10-1/2"H

Features

  • Made from rugged 600 denier fabric
  • Ideal for mid-sized power tools, cords and accessories
  • Steel handle with foam rubber grip
  • Metal tape measure clip
  • 2 Velcro® straps to hold levels
  • 3 mesh netted external pockets
  • 4 exterior pockets
  • 16 internal elastic loops
  • Size: 12-1/2"L x 10"W x 10-1/2"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 37538BB
Product Name Bucket Boss
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2554773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 17.48 inch (444 mm)
Width 13.58 inch (345 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details