All-Spec Industries Datasheets for Boxes and Crates

Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more

Product Name Notes
The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-115 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 661-121 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 661-121 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 662-225 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 662-225 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 663-321 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-321 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 663-437 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-437 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 664-731 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-731 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 664-751 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-751 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec 665-752 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 665-752 Features: Electrical properties: volume resistivity of 104 ohms/cm with a...
The All-Spec C3520-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3520-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3523-D is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-D Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3526-B is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-B Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec C3526-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection...
The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components Surface resistivity of...
The All-Spec SM0873 is a conductive SMD storage box. All-Spec SM0873 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0874 is a conductive SMD storage box. All-Spec SM0874 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0875 is a conductive SMD storage box. All-Spec SM0875 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0876 is a conductive SMD storage box. All-Spec SM0876 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0880 is a conductive SMD storage box. All-Spec SM0880 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0881 is a conductive SMD storage box. All-Spec SM0881 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0882 is a conductive SMD storage box. All-Spec SM0882 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The All-Spec SM0883 is a conductive SMD storage box. All-Spec SM0883 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and...
The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static...
The Centurian C2010 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2010 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static...
The Centurian C2070 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2070 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static...
The Centurian C2090 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2090 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static...
The Centurian CC2170 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2170 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static...
The Centurian CC2175 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2175 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static...
The Centurian CC2200 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2200 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static...
The Centurian CC2220 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2220 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static...
The Centurian CC2230 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2230 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static...