All-Spec Industries Klein 5102-20

Description
Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 20" (51 cm). Depth: 15" (38 cm).
Description
Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 20" (51 cm). Depth: 15" (38 cm).

Suppliers

Company
Product
Description
Supplier Links
Klein - 5102-20 - All-Spec Industries
Wilmington, NC, USA
Klein
5102-20
Klein 5102-20
Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 20" (51 cm). Depth: 15" (38 cm).

Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 20" (51 cm). Depth: 15" (38 cm).

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 5102-20
Product Name Klein
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details