All-Spec Industries Bucket Boss 88838

Description
Features GateMouth® 06004 Features: 10 exterior and 10 interior pockets Padded sides and bottom for protection 9" wide mouth opening Steel hinge frame Shoulder strap keeps hands free Web strap handles Ideal for mid-sized power tools, cords and accessories Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric Dimensions: 17"L x 9"W x 12"H GateMouth® 06007 Jr Features: 6 exterior and 15 interior pockets Padded sides and bottom for protection Super-wide "gate-mouth" design Web strap handles Ideal for small cordless power tools and accessories Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric Dimensions: 13"L x 9"W x 8"H
Description
Features GateMouth® 06004 Features: 10 exterior and 10 interior pockets Padded sides and bottom for protection 9" wide mouth opening Steel hinge frame Shoulder strap keeps hands free Web strap handles Ideal for mid-sized power tools, cords and accessories Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric Dimensions: 17"L x 9"W x 12"H GateMouth® 06007 Jr Features: 6 exterior and 15 interior pockets Padded sides and bottom for protection Super-wide "gate-mouth" design Web strap handles Ideal for small cordless power tools and accessories Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric Dimensions: 13"L x 9"W x 8"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 88838 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
88838
Bucket Boss 88838
Features GateMouth® 06004 Features: 10 exterior and 10 interior pockets Padded sides and bottom for protection 9" wide mouth opening Steel hinge frame Shoulder strap keeps hands free Web strap handles Ideal for mid-sized power tools, cords and accessories Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric Dimensions: 17"L x 9"W x 12"H GateMouth® 06007 Jr Features: 6 exterior and 15 interior pockets Padded sides and bottom for protection Super-wide "gate-mouth" design Web strap handles Ideal for small cordless power tools and accessories Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric Dimensions: 13"L x 9"W x 8"H

Features

GateMouth® 06004 Features:

  • 10 exterior and 10 interior pockets
  • Padded sides and bottom for protection
  • 9" wide mouth opening
  • Steel hinge frame
  • Shoulder strap keeps hands free
  • Web strap handles
  • Ideal for mid-sized power tools, cords and accessories
  • Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric
  • Dimensions: 17"L x 9"W x 12"H

GateMouth® 06007 Jr Features:

  • 6 exterior and 15 interior pockets
  • Padded sides and bottom for protection
  • Super-wide "gate-mouth" design
  • Web strap handles
  • Ideal for small cordless power tools and accessories
  • Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric
  • Dimensions: 13"L x 9"W x 8"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 88838
Product Name Bucket Boss
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details