All-Spec Industries Bags - Moisture Barrier 64-107

Description
The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging Flexible structure is easy to vacuum seal and is coded for QC traceability Size: 15" x 18" 100 bags per pack
Description
The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging Flexible structure is easy to vacuum seal and is coded for QC traceability Size: 15" x 18" 100 bags per pack

Suppliers

Company
Product
Description
Supplier Links
Bags - Moisture Barrier - 64-107 - All-Spec Industries
Wilmington, NC, USA
Bags - Moisture Barrier
64-107
Bags - Moisture Barrier 64-107
The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging Flexible structure is easy to vacuum seal and is coded for QC traceability Size: 15" x 18" 100 bags per pack

The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices.

Features:

  • 7 mil of static dissipative polyethylene and metallized polyester
  • Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging
  • Flexible structure is easy to vacuum seal and is coded for QC traceability
  • Size: 15" x 18"
  • 100 bags per pack
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 64-107
Product Name Bags - Moisture Barrier
Container Type Bag
Material Plastic
Features Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details