Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode and will withstand continuous service at 250°F with intermittent service to 300°F. Trays are conductive (< 105 ohms/sq.) Minimum order quantity of 5 pieces. Inner Dimensions: 16-1/8" L x 7-3/4" W x 7/8" D. Outer Dimensions: 17-3/4" L x 9" W x 1" D.
| All-Spec Industries | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | FGT167 |
| Product Name | Fiber Glass Tray |
| Container Type | Trays |
| Material | Composite |
| Features | ESD; StaticShield |
| Application | General; MaterialHandling |