All-Spec Industries Pelican PL1630

Description
Features Open cell core with solid, strong, light weight wall design Retractable extension handle Four polyurethane wheels with stainless steel bearings Double throw latches Stainless steel padlock protectors Fold down handles O-ring seal Automatic pressure equalization valve Watertight, dust proof and crush proof Maximum buoyancy: 350 lbs. (158.76 kg) Temperature range: -40/210°F (-40/99°C) Inside dimensions: 27-11/16" x 20-15/16" x 15-1/2" Outside dimensions: 31-5/16" x 24-3/16" x 17-1/2"
Description
Features Open cell core with solid, strong, light weight wall design Retractable extension handle Four polyurethane wheels with stainless steel bearings Double throw latches Stainless steel padlock protectors Fold down handles O-ring seal Automatic pressure equalization valve Watertight, dust proof and crush proof Maximum buoyancy: 350 lbs. (158.76 kg) Temperature range: -40/210°F (-40/99°C) Inside dimensions: 27-11/16" x 20-15/16" x 15-1/2" Outside dimensions: 31-5/16" x 24-3/16" x 17-1/2"

Suppliers

Company
Product
Description
Supplier Links
Pelican - PL1630 - All-Spec Industries
Wilmington, NC, USA
Pelican
PL1630
Pelican PL1630
Features Open cell core with solid, strong, light weight wall design Retractable extension handle Four polyurethane wheels with stainless steel bearings Double throw latches Stainless steel padlock protectors Fold down handles O-ring seal Automatic pressure equalization valve Watertight, dust proof and crush proof Maximum buoyancy: 350 lbs. (158.76 kg) Temperature range: -40/210°F (-40/99°C) Inside dimensions: 27-11/16" x 20-15/16" x 15-1/2" Outside dimensions: 31-5/16" x 24-3/16" x 17-1/2"

Features

  • Open cell core with solid, strong, light weight wall design
  • Retractable extension handle
  • Four polyurethane wheels with stainless steel bearings
  • Double throw latches
  • Stainless steel padlock protectors
  • Fold down handles
  • O-ring seal
  • Automatic pressure equalization valve
  • Watertight, dust proof and crush proof
  • Maximum buoyancy: 350 lbs. (158.76 kg)
  • Temperature range: -40/210°F (-40/99°C)
  • Inside dimensions: 27-11/16" x 20-15/16" x 15-1/2"
  • Outside dimensions: 31-5/16" x 24-3/16" x 17-1/2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number PL1630
Product Name Pelican
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Transit Cases - 2878348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Box Packaging - .47X.47X.26 (12.0 x 12.0 x 6.6 MM) 10 CELL INSERT BOX - IB10/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details