All-Spec Industries Bags - Cushioned 421-73

Description
The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-73 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static cushioning 2" Lip Size: 10" x 14" Price per 100 Bags 2 pack minimum purchase
Description
The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-73 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static cushioning 2" Lip Size: 10" x 14" Price per 100 Bags 2 pack minimum purchase

Suppliers

Company
Product
Description
Supplier Links
Bags - Cushioned - 421-73 - All-Spec Industries
Wilmington, NC, USA
Bags - Cushioned
421-73
Bags - Cushioned 421-73
The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-73 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static cushioning 2" Lip Size: 10" x 14" Price per 100 Bags 2 pack minimum purchase

The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection.

    All-Spec 421-73 Features:
  • ESD-Safe
  • 2 layers static shielding laminate
  • 2 layers cancel anti static cushioning
  • 2" Lip
  • Size: 10" x 14"
  • Price per 100 Bags
  • 2 pack minimum purchase
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 421-73
Product Name Bags - Cushioned
Container Type Bag
Material Metallized; Plastic
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 2658647 - RS Components, Ltd.
Specs
Container Type Bag
Height 59.06 inch (1500 mm)
Width 46.85 inch (1190 mm)
View Details