All-Spec Industries CH Ellis 34045

Description
The 646 carries 16 popular tools and lasts years. Made from 1000 denier Dupont Cordura Plus, this clutch style zipper tool case will keep your tools clean and organized. The 646 has a padded exterior and used eyelet rivets at the stress points on the tool pockets. Dimensions: 9.75" x 7.5" x 2.5". Color: Grey.
Description
The 646 carries 16 popular tools and lasts years. Made from 1000 denier Dupont Cordura Plus, this clutch style zipper tool case will keep your tools clean and organized. The 646 has a padded exterior and used eyelet rivets at the stress points on the tool pockets. Dimensions: 9.75" x 7.5" x 2.5". Color: Grey.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 34045 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
34045
CH Ellis 34045
The 646 carries 16 popular tools and lasts years. Made from 1000 denier Dupont Cordura Plus, this clutch style zipper tool case will keep your tools clean and organized. The 646 has a padded exterior and used eyelet rivets at the stress points on the tool pockets. Dimensions: 9.75" x 7.5" x 2.5". Color: Grey.

The 646 carries 16 popular tools and lasts years. Made from 1000 denier Dupont Cordura Plus, this clutch style zipper tool case will keep your tools clean and organized. The 646 has a padded exterior and used eyelet rivets at the stress points on the tool pockets. Dimensions: 9.75" x 7.5" x 2.5". Color: Grey.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 34045
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details