All-Spec Industries Corrugated Conductive Open Bin Box BN2424

Description
CCI 07N-3406 is a conductive open bin box. CCI 07N-3406 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-3/4 x 2-1/4 x 4-1/2" Outside dimension: 25 x 2-1/2 x 4-3/4"
Description
CCI 07N-3406 is a conductive open bin box. CCI 07N-3406 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-3/4 x 2-1/4 x 4-1/2" Outside dimension: 25 x 2-1/2 x 4-3/4"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN2424 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN2424
Corrugated Conductive Open Bin Box BN2424
CCI 07N-3406 is a conductive open bin box. CCI 07N-3406 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-3/4 x 2-1/4 x 4-1/2" Outside dimension: 25 x 2-1/2 x 4-3/4"

CCI 07N-3406 is a conductive open bin box.

CCI 07N-3406 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 24-3/4 x 2-1/4 x 4-1/2"
  • Outside dimension: 25 x 2-1/2 x 4-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN2424
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details