All-Spec Industries Datasheets for Protective Packaging
Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more
| Product Name | Notes |
|---|---|
| The All-Spec 741-2935 is conductive polyethylene black foam. All-Spec 741-2935 Features: Foam is 1/8" thick Dimensions: 29" x 35" Crisp for pin insertion High-reliability pin insertion grade Conductive cross-linked polyethylene... | |
| The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing... | |
| Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or... | |
| Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or... | |
| Crisp for PIN insertion Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention | |
| Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. | |
| Cushioning and packaging grade Low density (SOFT)LI>Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention |