All-Spec Industries Bucket Boss 83200

Description
Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 21"H
Description
Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 21"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 83200 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
83200
Bucket Boss 83200
Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 21"H

Features

  • Made from 100% cotton duck heavy duty canvas
  • Bar tacked seams
  • Dual hammer loops
  • Fully adjustable belt with quick-release buckle
  • Size: 23-3/4"L x 21"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 83200
Product Name Bucket Boss
Container Type Apron
Material Fabric
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details