All-Spec Industries Bucket Boss 55115

Description
Features Large divided main pocket for variety of tools Metal tape clip and quick release tool snap Fits up to 3" work belt Made of saddle leather with reinforced rivets
Description
Features Large divided main pocket for variety of tools Metal tape clip and quick release tool snap Fits up to 3" work belt Made of saddle leather with reinforced rivets

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 55115 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
55115
Bucket Boss 55115
Features Large divided main pocket for variety of tools Metal tape clip and quick release tool snap Fits up to 3" work belt Made of saddle leather with reinforced rivets

Features

  • Large divided main pocket for variety of tools
  • Metal tape clip and quick release tool snap
  • Fits up to 3" work belt
  • Made of saddle leather with reinforced rivets
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 55115
Product Name Bucket Boss
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 1.57 inch (40 mm)
Width 1.18 inch (30 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details