All-Spec Industries Hinged Conductive Plastic Box 660-115

Description
The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-115 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimension: Length: 1-1/4" Width: 1-1/4"" Overall height: 1/2" Lid height: 1/4" Base height: 1/4"
Description
The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-115 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimension: Length: 1-1/4" Width: 1-1/4"" Overall height: 1/2" Lid height: 1/4" Base height: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Hinged Conductive Plastic Box - 660-115 - All-Spec Industries
Wilmington, NC, USA
Hinged Conductive Plastic Box
660-115
Hinged Conductive Plastic Box 660-115
The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-115 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimension: Length: 1-1/4" Width: 1-1/4"" Overall height: 1/2" Lid height: 1/4" Base height: 1/4"

The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices.

All-Spec 660-115 Features:

  • Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds
  • Color: Black
  • Inside dimension:
    • Length: 1-1/4"
    • Width: 1-1/4""
    • Overall height: 1/2"
    • Lid height: 1/4"
    • Base height: 1/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 660-115
Product Name Hinged Conductive Plastic Box
Container Type Box
Material Plastic
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details