All-Spec Industries Pelican PL1620

Description
The Pelican 1620 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 150 lbs (68 kg) load.
Description
The Pelican 1620 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 150 lbs (68 kg) load.

Suppliers

Company
Product
Description
Supplier Links
Pelican - PL1620 - All-Spec Industries
Wilmington, NC, USA
Pelican
PL1620
Pelican PL1620
The Pelican 1620 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 150 lbs (68 kg) load.

The Pelican 1620 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 150 lbs (68 kg) load.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number PL1620
Product Name Pelican
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details