All-Spec Industries Datasheets for Carrying Cases and Equipment Cases
Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more
| Product Name | Notes |
|---|---|
| The CH Ellis 05-3280 has heavy ribbing that gives strength in this polyethylene tool case. Rugged aluminum frame valance, long life positive action lid stays, piano hinge, padded steel core... | |
| The CH Ellis 05-5709 all starts with the well tried and proven 9" deep 8304 tool case. To that we add a four stage completely retractable industrial grade telescoping handle... | |
| The CH Ellis 07-4829 is a telecommunications industry standard. Pallets for 40 commonly used tools in telecom plant service. Bottom Only. Size: Regular. Pockets: 40. Color: Black. | |
| The CH Ellis 33-6307 is a black tool case using the deluxe cast drawbolt locks, padded steel core handle for comfort, molded-in feet, and a sturdy steel piano hinge. Dimensions:... | |
| The CH Ellis 87-6953 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6954 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6955 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting... | |
| The CH Ellis 87-6957 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-6958 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-6972 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6973 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6979 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-7012 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-7116 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| Features The CH Ellis 87-6956 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these... | |
| Features Dimensions: 7 x 5 x 3" | |
| Features For use with the following torque wrenches with 1-1/2 x 2-1/8" head sizes and up to 17-1/8" length: | |
| Features For use with the following torque wrenches with 1-3/4 x 3-1/8" head sizes and up to 20-1/2" length: | |
| Features For use with the following torque wrenches with 1-3/4 x 3-1/8" head sizes and up to 24" length | |
| Features The CH Ellis 034267 is designed for the Telecom and data communications field service engineer/technicians , the 649 has 25 novalux tool pockets, a butt set strap, a meter... | |
| Features The CH Ellis 05-1814 IS Widely used in photocopier service. These tool cases are injection molded with padded steel core handle, base divider, document pocket, cast drawbolt locks, molded... | |
| Features The CH Ellis 05-2673 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame... | |
| Features The CH Ellis 05-3279 is a rugged field service tool case featuring heavy ribbing which gives strength to this polyethylene case. The piano hinge keeps the long life positive... | |
| Features The CH Ellis 695 Backpack Tool Case was designed with the seriously mobile field service technician in mind. The 695 will carry in comfort up to 100 tools in... | |
| Features 12 exterior pockets 6 interior pockets Rip cord closure system Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric | |
| Features 17 exterior pockets 7 large interior pockets that can hold spray cans or larger hand tools Shallow pocket holds small items like tool bits Made from Rugged Boss® Tex... | |
| Features 27 exterior pockets to hold your tools Flapped security pockets Handy loop dispenses tape without removing roll Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric | |
| Features 27 exterior pockets 8 large interior pockets that can hold spray cans or larger hand tools Interior loop keeps hammer in place and accessible Shallow pocket holds small items... | |
| Features 30 exterior pockets 14 interior pockets, 2 of which are smaller to hold screw bits Interior loop keeps hammer in place and accessible Flapped security pockets Handy loop dispenses... | |
| Features 4 front pockets hold tools, pencils, wallet and more Snap loop secures to belt or tool bag handle Padded and reinforced pouch easily slips into back pants pocket Clip... | |
| Features Adjustable safety snap fits most drill sizes 3 drill bit pockets Fits up to 3" wide work belt Made of rugged top grain leather with reinforced rivets | |
| Features Attach onto any standard 3-5 gallon bucket Ideal for tool storage and organization with more capacity than most toolboxes Drill holster with drill bit pockets Boss®Tex ripstop fabric with... | |
| Features Ballistic and PVC reinforced material for durability Extra large center storage compartment with 12 inner pockets and 8 elastic holsters 14 outer pockets, 2 large zipper pouches, and a... | |
| Features Color: Black with two black interior pallets Dimensions: 17-3/4" x 12-1/2" x 5" Includes a comfortable padded steel core handle and washer backed rivets, built-in top and bottom pallets... | |
| Features Constructed from heavy duty 100% cotton duck fabric 22 pockets roll up and will fit a wide variety of hand tools Socket pouches hold 3/8" and 1/4" sockets securely... | |
| Features Constructed from rugged 600 denier fabric Cushioned middle section designed for laptops and cables Versatile back section made to fit more tools, manuals, or a change of clothes Ideal... | |
| Features Constructed from rugged 600 denier fabric Ideal for storing plans, file folders, or notebooks Includes smaller storage pockets for tools like tape measures, meters, screwdrivers, or cell phones The... | |
| Features Easily transported around the house or to a job site Parts trays stack neatly and securely in or out of the bucket Bucket Seat Pro™ fits nearly any 5... | |
| Features ESD-Safe Dimensions: 10-7/8 x 9-1/4 x 8-1/4" Manufactured from an extruded conductive polypropylene plastic material Organizer eliminates workstation clutter Contains 12 cells made up by removable dividers Ideal for... | |
| Features ESD-Safe Dimensions: 10-7/8 x 9-1/4 x 8-1/4" Organizer manufactured from an extruded conductive polypropylene plastic material Eliminates workstation clutter Ideal for properly setting up and standardizing any ESD-Safe workstation... | |
| Features Extreme FatBack™ bucket organizer offers an ideal solution to storing and organizing tools with more capacity than most toolboxes Attach onto any standard 3-5 gallon bucket Patented drill holster... | |
| Features Fiber lined sheath prevents blade cut-through Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Fits 14 wrenches with graduated-size pockets from 3/8" to 1-1/4" (6mm - 32mm) Pockets fit open-end and box-end wrenches Brass grommets for easy hanging storage in shop Rolls up... | |
| Features Foldable crate has 3" rubber wheels and collapsible tote handle that extends up to 39" Interior Dimensions: 13"L x 15"W x 16"H Custom pockets for a cordless drill, bits,... | |
| Features For use with the following torque wrenches with 1-1/6 x 1-43/64" head sizes and up to 9-1/2" length: | |
| Features Holds full and broken nail clips Padded to protect your leg from getting scrapped by nails Tall pocket holds several full clips Made from Cordura Nylon | |
| Features Ideal for field repair Two large, lockable compartments will hold two pallets or one pallet and a laptop (in its own case) plus important cables, meters, tools and other... | |
| Features Ideal for storing office or small utility items Constructed from rugged heavy duty canvas 12 pocket design fits most 10-12 oz. mugs | |
| Features Keeps your hammer at your side Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Large capacity pockets allow for easy access to contents Padded handle and shoulder strap design for easy storage Heavy-duty tool snap and electrical tape strap Steel hammer tool loop... | |
| Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords and accessories Steel handle with foam rubber grip Metal tape measure clip 2 Velcro® straps to hold... | |
| Features Open cell core with solid, strong, light weight wall design Retractable extension handle Four polyurethane wheels with stainless steel bearings Double throw latches Stainless steel padlock protectors Fold down... | |
| Features Padded design holds layout square and small tools Durable back straps for heavy padded tool belts Stainless steel belt clip Reinforced pocket edge will hold a clipped on tape... | |
| Features Right or left-handed legal pad holder Interior pockets for standard size manila folder Zips shut for added security Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric | |
| Features Rugged and durable Telescoping handle extends to 42" Rotationally molded from high density polyethylene; vertical ribbing adds strength Aluminum frame, recessed latches, molded-in feet, padlock loops and full piano... | |
| Features Security strap snaps in place to keep measuring tape in place Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Spacious center section can hold a computer or spare parts, cables, or other bulky items Center section secured with two 3-number combination locks Two large external meter pockets Zippered... | |
| Features Swinging construction keeps hammer vertical while bending or kneeling Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Telescoping handle extends 37" Butterfly latches Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected by a clear... | |
| Features Telescoping handle extends 37" Butterfly latches Standard padlock loops Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected... | |
| Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials... | |
| Features Traditional loop style Reinforced back will not sag Made of Rugged Boss® Tex Ripstop fabric | |
| Features Watertight, dust proof and crush proof Retractable handle Four polyurethane wheels with stainless steel bearings Double throw latches O-ring seal Automatic pressure equalization valve Fold down handles Stainless steel... | |
| Features The CH Ellis 05-2675 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame... | |
| FeaturesThe CH Ellis 671 tool case has 53 tool pockets, two adjustable velcro straps in one compartment and document, pen and pencil pockets and a clipboard in the other. | |
| Cut-out sides for easy access to tape. Slotted for attaching to belts up to 2.5" wide (63 mm). Made of leather. Holds 20', 25' and 30' tapes. Nominal overall size:... | |
| The 646 carries 16 popular tools and lasts years. Made from 1000 denier Dupont Cordura Plus, this clutch style zipper tool case will keep your tools clean and organized. The... | |
| The CH Ellis 05-5017 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge,... | |
| The CH Ellis 05-5073 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge,... | |
| The CH Ellis 05-5278 is a polyethylene tool case, unaffected by many chemicals, has many features such as molded-in feet, strengthening ribs, piano hinge and molded high impact padded handle. | |
| The CH Ellis 05-5951 are for those who have to carry long distances over paved surfaces the 055951 may be the answer. This 9" foam-filled case incorporates an industrial grade... | |
| The CH Ellis 05-6071 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6072 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage... | |
| The CH Ellis 05-6112 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6113 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6114 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6116 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage... | |
| The CH Ellis 05-6461 is a 3-part molded case with 4 sections to fill the needs of customers who require twice the layout area of the standard attach carrying case... | |
| The CH Ellis 07-1954 is used extensively in tool cases for electronics industry field service personnel. The set includes a top and bottom tool case pallet and holds 46 commonly... | |
| The CH Ellis 07-3625 has 44 tool pockets and three pouches for small items. Set includes top and bottom tool case pallets. Size: Regular. Pockets: 44. Color: Black. | |
| The CH Ellis 07-3627 holds 60 tools most commonly used in computer service. Size: Regular. Pockets: 60. Color: Black. | |
| The CH Ellis 07-3709 set holds 60 tools most commonly used in computer service. Set includes top and bottom tool case pallets. Size: Large. Pockets: 60. Color: Black. | |
| The CH Ellis 07-4018 pallet sets hold 86 tools for wide variety of field service applications. The 074018 is recommended for the 14" cases. Size: Regular. Pockets: 86. Color: Black. | |
| The CH Ellis 07-4828 is a telecommunications industry standard. Pallets for 40 commonly used tools in telecom plant service. Top Only. Size: Regular. Pockets: 40. Color: Black. | |
| The CH Ellis 33-6697 is a black tool case that uses the deluxe cast drawbolt locks, padded steel core handle for comfort, molded-in feet, and a sturdy steel piano hinge. | |
| The CH Ellis 33-7758 is part of the 8800 series tool cases. The 8800 series features rotational molding to guarantee strong corners and rugged features that will survive in extreme... | |
| The CH Ellis 670 original double zipper case is both a tool case and an attache case designed for field engineers, managers, and supervisors. 1000 denier Dupont Cordura Plus is... | |
| The CH Ellis 87-6950 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6951 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6952 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6974 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6975 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6976 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6977 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting... | |
| The CH Ellis 87-6978 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting... | |
| The CH Ellis 87-6980 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-7000 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-7001 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-7002 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 88-6984 is the toughest wheeled tool case. It is manufactured from virtually indestructible, thick polyethylene plastic with extra thick bumpers for added protection. A molded-in retractable, telescoping... | |
| The CH Ellis 9771 holds 50 tools normally required by the appliance repair industry. Set includes top and bottom tool case pallets. Size: Regular. Pockets: 50. Color: Black. | |
| The CH Ellis 9888 SET pallet set hold 86 tools for wide variety of field service applications. The 073628 is recommended for the 17" x 12" cases. Size: Large. Pockets:... | |
| The CH Ellis Z120 is a high-quality, lightweight zipper tool case has two half-size gusseted pockets on one side and a document pocket on the other. Internally, there are 25... | |
| The CH Ellis Z140 is manufactured from top-quality materials, this lightweight tool case is both stylish and durable. One zippered compartment has pockets for office essentials and a clipboard. The... | |
| The CH Ellis Z150 is manufactured from top quality materials, this lightweight tool case is both stylish and strong. The zippered compartment contains 45 Novalux tool pockets, a meter pocket,... | |
| The CH Ellis Z190 is manufactured from top quality materials, this versatile and stylish tool case is designed to last. One zippered compartment has a padded section for a laptop... | |
| The Pelican 1450 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total; protection for your equipment. | |
| The Pelican 1500 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1600 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1610 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1620 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1650 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Xcelite 99K empty Canvas Case is for use with the 99PR Tool Roll Kit. Length: 6-7/8" x 13-7/8" | |
| The Xcelite 99PSE is a clear plastic replacement case ONLY for the 99PS Series 99 driver sets. |