Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
ALL-SPEC INDUSTRIES
54073 -- BUCKET BOSS
All-Spec Industries
Bucket Boss
54073
Description
Features Use alone or attach to a tool belt Wide opening pouch holds nails, screws and other fasteners Elastic loops hold a pen, pencil or screwdriver
All-Spec Industries
Done
Description
Features Use alone or attach to a tool belt Wide opening pouch holds nails, screws and other fasteners Elastic loops hold a pen, pencil or screwdriver
Suppliers
Company
Product
Description
Supplier Links
All-Spec Industries
Wilmington, NC, USA
Bucket Boss
54073
Bucket Boss
54073
Features Use alone or attach to a tool belt Wide opening pouch holds nails, screws and other fasteners Elastic loops hold a pen, pencil or screwdriver
Features
Use alone or attach to a tool belt
Wide opening pouch holds nails, screws and other fasteners
Elastic loops hold a pen, pencil or screwdriver
Supplier's Site
Technical Specifications
All-Spec Industries
Product Category
Industrial Containers
Product Number
54073
Product Name
Bucket Boss
Container Type
Pouch
Unlock Full Specs
to access all available technical data
Similar Products
MOCAP LLC
Insert Boxes - .83X1.56X.59 (21.0 x 39.5 x 15.0 MM) 5 CELL INSERT BOX
IB05/D4
Specs
Container Type
Box
Height
0.8425 inch (21.4 mm)
Length
4.51 inch (115 mm)
View Details
Isotech, Inc.
Plastic Case
Plastic-Cases
Specs
Material
Plastic
View Details
BARTEC
Leather holster
tc78ex-ni-leather-holster
Specs
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Newport MKS
Plastic Storage Box, 19.05 Diameter Optics, 5 Quantity
LAB-22
Specs
Container Type
Box
View Details