All-Spec Industries CH Ellis 53280

Description
The CH Ellis 05-3280 has heavy ribbing that gives strength in this polyethylene tool case. Rugged aluminum frame valance, long life positive action lid stays, piano hinge, padded steel core handle, cast drawbolt locks and molded in feet. Dimensions: 17.75" x 14.25" x 9". Color: Grey.
Description
The CH Ellis 05-3280 has heavy ribbing that gives strength in this polyethylene tool case. Rugged aluminum frame valance, long life positive action lid stays, piano hinge, padded steel core handle, cast drawbolt locks and molded in feet. Dimensions: 17.75" x 14.25" x 9". Color: Grey.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 53280 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
53280
CH Ellis 53280
The CH Ellis 05-3280 has heavy ribbing that gives strength in this polyethylene tool case. Rugged aluminum frame valance, long life positive action lid stays, piano hinge, padded steel core handle, cast drawbolt locks and molded in feet. Dimensions: 17.75" x 14.25" x 9". Color: Grey.

The CH Ellis 05-3280 has heavy ribbing that gives strength in this polyethylene tool case. Rugged aluminum frame valance, long life positive action lid stays, piano hinge, padded steel core handle, cast drawbolt locks and molded in feet. Dimensions: 17.75" x 14.25" x 9". Color: Grey.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 53280
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details