All-Spec Industries CH Ellis 336310

Description
Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors Tool pallets are sold separately (please see accessories) Dimensions: 17-3/4" x 14-1/2" x 10"
Description
Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors Tool pallets are sold separately (please see accessories) Dimensions: 17-3/4" x 14-1/2" x 10"

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 336310 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
336310
CH Ellis 336310
Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors Tool pallets are sold separately (please see accessories) Dimensions: 17-3/4" x 14-1/2" x 10"

Features

  • Top of the line rotationally molded tool case
  • 45% Wider wheel base for increased stability
  • Designed to be tough, durable, and user friendly
  • Made from US industrial grade materials
  • Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly latches, padded steel core handle, plated steel knob protectors
  • Tool pallets are sold separately (please see accessories)
  • Dimensions: 17-3/4" x 14-1/2" x 10"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 336310
Product Name CH Ellis
Material Polyethylene (PE)
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 232030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.15 inch (80 mm)
Length 7.09 inch (180 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details