All-Spec Industries Compartmented Hinged Conductive Boxes C3523-D

Description
The All-Spec C3523-D is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-D Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1" Number of cells: 2 Inside cell dimensions: Length: 2-1/8" Width: 2-1/2" Height: 1"
Description
The All-Spec C3523-D is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-D Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1" Number of cells: 2 Inside cell dimensions: Length: 2-1/8" Width: 2-1/2" Height: 1"

Suppliers

Company
Product
Description
Supplier Links
Compartmented Hinged Conductive Boxes - C3523-D - All-Spec Industries
Wilmington, NC, USA
Compartmented Hinged Conductive Boxes
C3523-D
Compartmented Hinged Conductive Boxes C3523-D
The All-Spec C3523-D is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-D Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1" Number of cells: 2 Inside cell dimensions: Length: 2-1/8" Width: 2-1/2" Height: 1"

The All-Spec C3523-D is an injection molded conductive hinged box made from polyproplene plastic.

All-Spec C3523-D Features:

  • Surface resistivity: 105 ohms/square
  • Conductivity is temperature and humidity independent
  • Provides protection from static fields and static build-up
  • Inside box dimensions:
    • Length: 4-1/4"
    • Width: 2-1/2"
    • Height: 1"
  • Number of cells: 2
  • Inside cell dimensions:
    • Length: 2-1/8"
    • Width: 2-1/2"
    • Height: 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C3523-D
Product Name Compartmented Hinged Conductive Boxes
Container Type Box
Material Polypropylene (PP)
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details