All-Spec Industries Bucket Boss 54018

Description
Features Constructed from ballistic material for ultimate durability Box-shaped design prevents tipping and stays upright on even ground Snaps for holding metal tools or electrical tape Reinforced carrying handle and adjustable shoulder strap Can be carried on a belt, by the handle, or over the shoulder Size: 13"L x 12"W x 16"H
Description
Features Constructed from ballistic material for ultimate durability Box-shaped design prevents tipping and stays upright on even ground Snaps for holding metal tools or electrical tape Reinforced carrying handle and adjustable shoulder strap Can be carried on a belt, by the handle, or over the shoulder Size: 13"L x 12"W x 16"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 54018 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
54018
Bucket Boss 54018
Features Constructed from ballistic material for ultimate durability Box-shaped design prevents tipping and stays upright on even ground Snaps for holding metal tools or electrical tape Reinforced carrying handle and adjustable shoulder strap Can be carried on a belt, by the handle, or over the shoulder Size: 13"L x 12"W x 16"H

Features

  • Constructed from ballistic material for ultimate durability
  • Box-shaped design prevents tipping and stays upright on even ground
  • Snaps for holding metal tools or electrical tape
  • Reinforced carrying handle and adjustable shoulder strap
  • Can be carried on a belt, by the handle, or over the shoulder
  • Size: 13"L x 12"W x 16"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 54018
Product Name Bucket Boss
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details