All-Spec Industries Compartmented Hinged Conductive Boxes C3523-O

Description
The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1"
Description
The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1"

Suppliers

Company
Product
Description
Supplier Links
Compartmented Hinged Conductive Boxes - C3523-O - All-Spec Industries
Wilmington, NC, USA
Compartmented Hinged Conductive Boxes
C3523-O
Compartmented Hinged Conductive Boxes C3523-O
The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1"

The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic.

All-Spec C3523-O Features:

  • Surface resistivity: 105 ohms/square
  • Conductivity is temperature and humidity independent
  • Provides protection from static fields and static build-up
  • Inside box dimensions:
    • Length: 4-1/4"
    • Width: 2-1/2"
    • Height: 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C3523-O
Product Name Compartmented Hinged Conductive Boxes
Container Type Box
Material Polypropylene (PP)
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details