All-Spec Industries Greenlee 0258-14

Description
Features Washer rivets for extra strength Metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that won't fade or stain Dimensions: 5"L x 2-3/4"W x 9"H
Description
Features Washer rivets for extra strength Metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that won't fade or stain Dimensions: 5"L x 2-3/4"W x 9"H

Suppliers

Company
Product
Description
Supplier Links
Greenlee - 0258-14 - All-Spec Industries
Wilmington, NC, USA
Greenlee
0258-14
Greenlee 0258-14
Features Washer rivets for extra strength Metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that won't fade or stain Dimensions: 5"L x 2-3/4"W x 9"H

Features

  • Washer rivets for extra strength
  • Metal tool clip
  • Tapered compartments for tool stability
  • Tape chain included
  • Fits belts up to 3" wide
  • Top grain leather that won't fade or stain
  • Dimensions: 5"L x 2-3/4"W x 9"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 0258-14
Product Name Greenlee
Container Type Pouch
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details