All-Spec Industries CH Ellis 52675

Description
Features The CH Ellis 05-2675 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 8". Color: Black.
Description
Features The CH Ellis 05-2675 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 8". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 52675 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
52675
CH Ellis 52675
Features The CH Ellis 05-2675 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 8". Color: Black.

Features
The CH Ellis 05-2675 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 8". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 52675
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details