All-Spec Industries Conductive Corrugated Mailer CC2175

Description
The Centurian CC2175 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2175 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static foam glued to top of the shipper Black conductive foam loose in bottom Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 2-3-4 x 2-3/4 x 1"
Description
The Centurian CC2175 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2175 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static foam glued to top of the shipper Black conductive foam loose in bottom Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 2-3-4 x 2-3/4 x 1"

Suppliers

Company
Product
Description
Supplier Links
Conductive Corrugated Mailer - CC2175 - All-Spec Industries
Wilmington, NC, USA
Conductive Corrugated Mailer
CC2175
Conductive Corrugated Mailer CC2175
The Centurian CC2175 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2175 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static foam glued to top of the shipper Black conductive foam loose in bottom Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 2-3-4 x 2-3/4 x 1"

The Centurian CC2175 is a conductive corrugated front tuck mailer that provides effective static shielding protection.

Centurian CC2175 Features:

  • Made with 200 lb. "E" flute graphite coated corrugated
  • Pink anti-static foam glued to top of the shipper
  • Black conductive foam loose in bottom
  • Static sensitive warning and symbol printed on outside of mailer
  • Inside dimensions: 2-3-4 x 2-3/4 x 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number CC2175
Product Name Conductive Corrugated Mailer
Container Type Box
Material Cardboard
Features ESD; StaticShield
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details