All-Spec Industries CH Ellis 55017

Description
The CH Ellis 05-5017 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge, rugged frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.
Description
The CH Ellis 05-5017 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge, rugged frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 55017 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
55017
CH Ellis 55017
The CH Ellis 05-5017 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge, rugged frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.

The CH Ellis 05-5017 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge, rugged frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 55017
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 2878420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 13.54 inch (344 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details