All-Spec Industries CH Ellis 886984

Description
The CH Ellis 88-6984 is the toughest wheeled tool case. It is manufactured from virtually indestructible, thick polyethylene plastic with extra thick bumpers for added protection. A molded-in retractable, telescoping handle extends to 38" and locks in either the extended or retracted positions. Large 4" molded wheels, with steel bearings, have long life. The corner mounting adds to stability. Takes two large pallets. Dimensions: 17.75" x 15" x 10". Color: Black. Pallets sold separately.
Description
The CH Ellis 88-6984 is the toughest wheeled tool case. It is manufactured from virtually indestructible, thick polyethylene plastic with extra thick bumpers for added protection. A molded-in retractable, telescoping handle extends to 38" and locks in either the extended or retracted positions. Large 4" molded wheels, with steel bearings, have long life. The corner mounting adds to stability. Takes two large pallets. Dimensions: 17.75" x 15" x 10". Color: Black. Pallets sold separately.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 886984 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
886984
CH Ellis 886984
The CH Ellis 88-6984 is the toughest wheeled tool case. It is manufactured from virtually indestructible, thick polyethylene plastic with extra thick bumpers for added protection. A molded-in retractable, telescoping handle extends to 38" and locks in either the extended or retracted positions. Large 4" molded wheels, with steel bearings, have long life. The corner mounting adds to stability. Takes two large pallets. Dimensions: 17.75" x 15" x 10". Color: Black. Pallets sold separately.

The CH Ellis 88-6984 is the toughest wheeled tool case. It is manufactured from virtually indestructible, thick polyethylene plastic with extra thick bumpers for added protection. A molded-in retractable, telescoping handle extends to 38" and locks in either the extended or retracted positions. Large 4" molded wheels, with steel bearings, have long life. The corner mounting adds to stability. Takes two large pallets. Dimensions: 17.75" x 15" x 10". Color: Black. Pallets sold separately.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 886984
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - 1-1/32X1-1/32X35/64 (26.2X26.2X14. MM) 10 CELL INSERT BOX - IB10/B3 - MOCAP LLC
Specs
Container Type Box
Height 0.8032 inch (20.4 mm)
Length 5.43 inch (138 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details