All-Spec Industries Hinged SMD Conductive Storage Box SM0882

Description
The All-Spec SM0882 is a conductive SMD storage box. All-Spec SM0882 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0882 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box size (I.D.): 40 x 37 x 15mm (1.58 x 1.46 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20
Description
The All-Spec SM0882 is a conductive SMD storage box. All-Spec SM0882 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0882 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box size (I.D.): 40 x 37 x 15mm (1.58 x 1.46 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20

Suppliers

Company
Product
Description
Supplier Links
Hinged SMD Conductive Storage Box - SM0882 - All-Spec Industries
Wilmington, NC, USA
Hinged SMD Conductive Storage Box
SM0882
Hinged SMD Conductive Storage Box SM0882
The All-Spec SM0882 is a conductive SMD storage box. All-Spec SM0882 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0882 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box size (I.D.): 40 x 37 x 15mm (1.58 x 1.46 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20

The All-Spec SM0882 is a conductive SMD storage box.

All-Spec SM0882 Features:

  • Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices
  • Unique interlocking design allows users to combine as many boxes as needed in any desired configuration
  • Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts

All-Spec SM0882 Specifications:

  • Material: volume loaded polystyrene
  • Conductive additive: carbon black
  • Surface resistivity: 102 to 105 ohms/sq. cm
  • Temperature range: -10°C to +70°C (-50°F to +158°F)
  • Box size (I.D.): 40 x 37 x 15mm (1.58 x 1.46 x 0.59")
  • Box color: black
  • Lid: transparent, metalized
  • Complies with EN 61340-5-1
  • Meets or exceeds requirements of ANSI ESD-S20.20
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number SM0882
Product Name Hinged SMD Conductive Storage Box
Container Type Box
Material Plastic
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173885 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details