All-Spec Industries Bags - Moisture Barrier 60-29

Description
The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-29 Features: Static dissipative non-sparking inner and outer layers Amine free prevents outgassing and corrosion 3.6 mil thickness Heat sealable and may be nitrogen flushed or vacuum packed
Description
The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-29 Features: Static dissipative non-sparking inner and outer layers Amine free prevents outgassing and corrosion 3.6 mil thickness Heat sealable and may be nitrogen flushed or vacuum packed

Suppliers

Company
Product
Description
Supplier Links
Bags - Moisture Barrier - 60-29 - All-Spec Industries
Wilmington, NC, USA
Bags - Moisture Barrier
60-29
Bags - Moisture Barrier 60-29
The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-29 Features: Static dissipative non-sparking inner and outer layers Amine free prevents outgassing and corrosion 3.6 mil thickness Heat sealable and may be nitrogen flushed or vacuum packed

The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel.

All-Spec 60-29 Features:

  • Static dissipative non-sparking inner and outer layers
  • Amine free prevents outgassing and corrosion
  • 3.6 mil thickness
  • Heat sealable and may be nitrogen flushed or vacuum packed
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 60-29
Product Name Bags - Moisture Barrier
Container Type Bag
Material Plastic
Features Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details