All-Spec Industries Compartmented Hinged Conductive Boxes C3526-C

Description
The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 7-15/16" Width: 4-1/8" Height: 1" Number of cells: 6 Inside cell dimensions: Length: 4-1/8" Width: 1-1/4" Height: 1"
Description
The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 7-15/16" Width: 4-1/8" Height: 1" Number of cells: 6 Inside cell dimensions: Length: 4-1/8" Width: 1-1/4" Height: 1"

Suppliers

Company
Product
Description
Supplier Links
Compartmented Hinged Conductive Boxes - C3526-C - All-Spec Industries
Wilmington, NC, USA
Compartmented Hinged Conductive Boxes
C3526-C
Compartmented Hinged Conductive Boxes C3526-C
The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 7-15/16" Width: 4-1/8" Height: 1" Number of cells: 6 Inside cell dimensions: Length: 4-1/8" Width: 1-1/4" Height: 1"

The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic.

All-Spec C3526-C Features:

  • Surface resistivity: 105 ohms/square
  • Conductivity is temperature and humidity independent
  • Provides protection from static fields and static build-up
  • Inside box dimensions:
    • Length: 7-15/16"
    • Width: 4-1/8"
    • Height: 1"
  • Number of cells: 6
  • Inside cell dimensions:
    • Length: 4-1/8"
    • Width: 1-1/4"
    • Height: 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C3526-C
Product Name Compartmented Hinged Conductive Boxes
Container Type Box
Material Polypropylene (PP)
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details