All-Spec Industries CCI Conductive Corrugated Handler C4230-11

Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 10
Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 10

Suppliers

Company
Product
Description
Supplier Links
CCI Conductive Corrugated Handler - C4230-11 - All-Spec Industries
Wilmington, NC, USA
CCI Conductive Corrugated Handler
C4230-11
CCI Conductive Corrugated Handler C4230-11
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 10

Features

  • Durable Corstat™ conductive corrugated material
  • Conductive layer provides static shielding properties
  • Eliminates the need for static shielding bags and the labor to put items into bags
  • Corstat™ parts are die cut and bent over for durability and cleanliness
  • No tooling charges on standard parts
  • Lid Included
  • Number of cells per box: 10
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C4230-11
Product Name CCI Conductive Corrugated Handler
Container Type Tote
Material Corstat™
Features ESD; StaticShield
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details