All-Spec Industries CH Ellis 876971

Description
The CH Ellis 87-6971 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 24. Color: Black. Top Only.
Description
The CH Ellis 87-6971 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 24. Color: Black. Top Only.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 876971 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
876971
CH Ellis 876971
The CH Ellis 87-6971 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 24. Color: Black. Top Only.

The CH Ellis 87-6971 is designed to hold and organize tools commonly used in electrical/electronic applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 24. Color: Black. Top Only.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 876971
Product Name CH Ellis
Material Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details