All-Spec Industries Bucket Boss 15051

Description
Features Four compartments for organizing nails, nuts, or any small parts Includes a drill bit sizer, pencil holder, and a 4" measuring rule One 5 gallon bucket can hold 4-5 Bucket Stackers Stacker depth: 3"
Description
Features Four compartments for organizing nails, nuts, or any small parts Includes a drill bit sizer, pencil holder, and a 4" measuring rule One 5 gallon bucket can hold 4-5 Bucket Stackers Stacker depth: 3"

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 15051 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
15051
Bucket Boss 15051
Features Four compartments for organizing nails, nuts, or any small parts Includes a drill bit sizer, pencil holder, and a 4" measuring rule One 5 gallon bucket can hold 4-5 Bucket Stackers Stacker depth: 3"

Features

  • Four compartments for organizing nails, nuts, or any small parts
  • Includes a drill bit sizer, pencil holder, and a 4" measuring rule
  • One 5 gallon bucket can hold 4-5 Bucket Stackers
  • Stacker depth: 3"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 15051
Product Name Bucket Boss
Container Type Trays
Material Polyethylene (PE)
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details