All-Spec Industries CH Ellis 56116

Description
The CH Ellis 05-6116 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056116 circuit board molded case has a useful internal cavity size of 15" x11 "x 9" and comes complete with eight 11" x 9" slot-in padded dividers. Dimensions: 17.75" x 14.25" x 11". Color: Grey.
Description
The CH Ellis 05-6116 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056116 circuit board molded case has a useful internal cavity size of 15" x11 "x 9" and comes complete with eight 11" x 9" slot-in padded dividers. Dimensions: 17.75" x 14.25" x 11". Color: Grey.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 56116 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
56116
CH Ellis 56116
The CH Ellis 05-6116 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056116 circuit board molded case has a useful internal cavity size of 15" x11 "x 9" and comes complete with eight 11" x 9" slot-in padded dividers. Dimensions: 17.75" x 14.25" x 11". Color: Grey.

The CH Ellis 05-6116 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056116 circuit board molded case has a useful internal cavity size of 15" x11 "x 9" and comes complete with eight 11" x 9" slot-in padded dividers. Dimensions: 17.75" x 14.25" x 11". Color: Grey.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 56116
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details