All-Spec Industries Compartmented Hinged Conductive Boxes C3523-A

Description
The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1" Number of cells: 6 Inside cell dimensions: Length: 1-3/8" Width: 1-3/16" Height: 1"
Description
The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1" Number of cells: 6 Inside cell dimensions: Length: 1-3/8" Width: 1-3/16" Height: 1"

Suppliers

Company
Product
Description
Supplier Links
Compartmented Hinged Conductive Boxes - C3523-A - All-Spec Industries
Wilmington, NC, USA
Compartmented Hinged Conductive Boxes
C3523-A
Compartmented Hinged Conductive Boxes C3523-A
The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 4-1/4" Width: 2-1/2" Height: 1" Number of cells: 6 Inside cell dimensions: Length: 1-3/8" Width: 1-3/16" Height: 1"

The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic.

All-Spec C3523-A Features:

  • Surface resistivity: 105 ohms/square
  • Conductivity is temperature and humidity independent
  • Provides protection from static fields and static build-up
  • Inside box dimensions:
    • Length: 4-1/4"
    • Width: 2-1/2"
    • Height: 1"
  • Number of cells: 6
  • Inside cell dimensions:
    • Length: 1-3/8"
    • Width: 1-3/16"
    • Height: 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C3523-A
Product Name Compartmented Hinged Conductive Boxes
Container Type Box
Material Polypropylene (PP)
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Insert Box Snap Pak's - .33X1.46X.33 (8.5 X 37 X 8.5 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/EL - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details