All-Spec Industries Bags - Cushioned 411-58

Description
The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-58 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static cushioning Ziplock closure Size: 8" x 10" Price per 100 Bags 2 pack minimum purchase
Description
The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-58 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static cushioning Ziplock closure Size: 8" x 10" Price per 100 Bags 2 pack minimum purchase

Suppliers

Company
Product
Description
Supplier Links
Bags - Cushioned - 411-58 - All-Spec Industries
Wilmington, NC, USA
Bags - Cushioned
411-58
Bags - Cushioned 411-58
The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-58 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static cushioning Ziplock closure Size: 8" x 10" Price per 100 Bags 2 pack minimum purchase

The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection.

    All-Spec 411-58 Features:
  • ESD-Safe
  • 3 layers static shielding laminate
  • 3 layers cancel anti static cushioning
  • Ziplock closure
  • Size: 8" x 10"
  • Price per 100 Bags
  • 2 pack minimum purchase
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 411-58
Product Name Bags - Cushioned
Container Type Bag
Material Metallized; Plastic
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 7121078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 19.02 inch (483 mm)
View Details