All-Spec Industries CH Ellis 35964

Description
Features The CH Ellis 695 Backpack Tool Case was designed with the seriously mobile field service technician in mind. The 695 will carry in comfort up to 100 tools in individual pockets, as well as compartments for other items. Tools are easily accessed through a single zipper compartment which contains fold out pallets displaying all tools at once. Comfort and safety are enhanced by the high density foam back protector and full harness with waist belt and shoulder pads. Dimensions: 18" x 16" x 6". Color: Black.
Description
Features The CH Ellis 695 Backpack Tool Case was designed with the seriously mobile field service technician in mind. The 695 will carry in comfort up to 100 tools in individual pockets, as well as compartments for other items. Tools are easily accessed through a single zipper compartment which contains fold out pallets displaying all tools at once. Comfort and safety are enhanced by the high density foam back protector and full harness with waist belt and shoulder pads. Dimensions: 18" x 16" x 6". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 35964 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
35964
CH Ellis 35964
Features The CH Ellis 695 Backpack Tool Case was designed with the seriously mobile field service technician in mind. The 695 will carry in comfort up to 100 tools in individual pockets, as well as compartments for other items. Tools are easily accessed through a single zipper compartment which contains fold out pallets displaying all tools at once. Comfort and safety are enhanced by the high density foam back protector and full harness with waist belt and shoulder pads. Dimensions: 18" x 16" x 6". Color: Black.

Features

The CH Ellis 695 Backpack Tool Case was designed with the seriously mobile field service technician in mind. The 695 will carry in comfort up to 100 tools in individual pockets, as well as compartments for other items. Tools are easily accessed through a single zipper compartment which contains fold out pallets displaying all tools at once. Comfort and safety are enhanced by the high density foam back protector and full harness with waist belt and shoulder pads. Dimensions: 18" x 16" x 6". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 35964
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details