All-Spec Industries Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Product Name Notes
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified...
Features Satin Chromed Sure Grip Body Deep Reach 20° Angled Narrow profile for better access Made of 31CRV3 High Performance Forged Tool Steel Precision Formed For an Exact Fit 12...
Features Size: 1-1/16" Length: 12" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1-1/8" Length: 12" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1/" Length: 12-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1/2" Length: 5-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1/2" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 1/4" Length: 3-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 11/16" Length: 7-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 13/16" Length: 9-3/8" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 13mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 15/16" Length: 10-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 17mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 3/4" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 3/8" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 5/8" Length: 6-3/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 7/16" Length: 5-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 7/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 7/8" Length: 9-3/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 9/16" Length: 6" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 9/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for...