All-Spec Industries Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning... | |
| Features Self storing slide out drawer keeps bits where you need them organized into a compact pocket sized box. Bits are Wiha'sCVM tool steel. Set includes magnetic bit holder. | |
| Features Self storing slide out drawer keeps bits where you need them organized into a compact pocket sized box. The TorxPlus® Drive System offers 100% improvement in driver bit fatigue... | |
| Features This handy set includes 10 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box is compact, durable and lightweight. | |
| Features This handy set includes 9 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box is compact, durable and lightweight. | |
| Features Wiha 79245 torx set is a handy set includes 10 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box... | |
| Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw... | |
| Features Adjustable 15 to 80 in-oz. handle Bit holder adapter for 4mm micro bits Secure, torque adjusting tool 21 Micro bits (4mm hex drive): | |
| Features Adjustable 5 to 10 in-lb. handle Bit holder adapter for 4mm micro bits Secure, torque adjusting tool 21 Micro bits (4mm hex drive): | |
| Features Adjustable 7.5 to 20 in-lb. handle Bit holder adapter for 4mm micro bits Secure, torque adjusting tool 21 Micro bits (4mm hex drive): | |
| Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove... | |
| Features Comfortable two component screwdriver handle Handle shape provides is ideal for both high torque and fine tuning applications Oval rotating indented end gives fingertip control Blades held securely in... | |
| Features Durable 12 point sockets Precision formed for an exact fit Through hardened tool steel is specially forged Each socket has a knurled-in finger turning ring | |
| Features Durable 6 point sockets Precision formed for an exact fit Through hardened tool steel is specially forged Each socket has a knurled-in finger turning ring Includes the following 1/4"... | |
| Features Economical, lightweight, fits easily into tool boxes Heat-treated, precision ground, shear action blades Steel handles with rubber grips for leverage Made in the USA | |
| Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable... | |
| Features For standard and solid conductors Strips outer layer of cables from 8 - 13mm Strips wires and inner insulation of cables from 12 - 24 AWG Additional precision conductor... | |
| Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified... | |
| Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For... | |
| Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances... | |
| Features Jaw Type: Full flush Jaw Length: 25/32" Length: 4-3/4" For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire Designed for intricate work Box joint construction | |
| Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint... | |
| Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Tungsten carbide edges... | |
| Features Jaw Type: Full flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For... | |
| Features Jaw Type: Full flush Length: 4-1/4" Jaw Length: 23/64" For cutting 0.6/22 medium hard wire and 1.0/18 soft wire Designed for intricate work Box joint construction | |
| Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of... | |
| Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" For cutting 22 medium hard wire and 15 soft wire Designed for intricate work Box joint... | |
| Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 21/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of... | |
| Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 7/16" Head Thickness: 1/4" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded... | |
| Features Jaw Type: Maximum flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance... | |
| Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of... | |
| Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG... | |
| Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For... | |
| Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for... | |
| Features Length: 4-3/4" Snipe nose with smooth jaws (bent at a 45° angle) Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material Precision box joint allows... | |
| Features Length: 5" (127mm) Blade length: 2" (50mm) Pitch: 0.23" (0.6mm) Size: M3.5 Manufactured from high speed steel and precision ground for a clean cut Impact resistant handle | |
| Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision... | |
| Features Length: 5-3/4" Designed for intricate work in hard to reach places Box joint construction | |
| Features Length: 6-1/2" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision... | |
| Features Long straight claws designed for electrical fixture removal Lightweight, durable fiberglass handle for shock resistance Cushioned grip and flared handle end for user comport and reduce slipping Exceeds ASME/ANSI... | |
| Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter:... | |
| Features Nickel-Chrome finish provides lifetime corrosion resistance Drop forged and through hardened alloy is stronger, tougher and lasts longer Allendrive box end for maximum torque with less chance of fastener... | |
| Features Nickel-Chrome finish provides lifetime corrosion resistance Drop forged and through hardened alloy is stronger, tougher and lasts longer Surface Drive Technology® box end for maximum torque with less chance... | |
| Features Pliers nose avoids having to switch tools for gripping tasks. Extra-narrow nose for getting into tight boxes. Machined stripping stations with a positive stop provide precise stripping diameters. Wire... | |
| Features Safety Ribbed Housings for Handle & Faces 5 Face Shore Hardness's; D-21 to D-80 Sturdy Hickory Handles Rugged Malleable Cast Iron heads | |
| Features Satin Chromed Sure Grip Body Deep Reach 20° Angled Narrow profile for better access Made of 31CRV3 High Performance Forged Tool Steel Precision Formed For an Exact Fit 12... | |
| Features Size: 1-1/16" Length: 12" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 1-1/8" Length: 12" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 1/" Length: 12-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 1/2" Length: 5-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 1/2" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Size: 1/4" Length: 3-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Size: 11/16" Length: 7-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 13/16" Length: 9-3/8" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 13mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Size: 15/16" Length: 10-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 17mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Size: 3/4" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 3/8" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Size: 5/8" Length: 6-3/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 7/16" Length: 5-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 7/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Size: 7/8" Length: 9-3/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 9/16" Length: 6" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may... | |
| Features Size: 9/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may... | |
| Features Tips are precision machined for exact fit Anti-corrosion surface protection Blades constructed from CRM-72 tool steel Molded indexed storage box ESD-Safe conductive collar locking anti-static handle Includes the following... | |
| Features Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. | |
| Here's an easy-to-use tool that allows access to telephone boxes and pedestals to save installation time while providing maximum convenience. One end of this highly useful wrench open telephone-box fasteners,... | |
| The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge... | |
| The high-visibility, high-impact orange case of this tape makes it easy to find in a tool box, pouch, and on the job site. Automatic Grip-It® lever on case bottom allows... | |
| This handy set includes 10 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box is compact, durable and lightweight. Molded... | |
| Wiha 79242 is a Wiha bit selector set that includes 10 hardened bits of chrome-vanadium-moly bdenum steel. The 1/4" magnetic bit holder can be used in power tools. The plastic... |