All-Spec Industries Bags - Moisture Barrier 64-111

Description
The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with superior puncture performance. This premium material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements fo MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging. Flexible structure is easy to vacuum seal and is coded for QC traceability. Size: 16" x 18".
Description
The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with superior puncture performance. This premium material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements fo MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging. Flexible structure is easy to vacuum seal and is coded for QC traceability. Size: 16" x 18".

Suppliers

Company
Product
Description
Supplier Links
Bags - Moisture Barrier - 64-111 - All-Spec Industries
Wilmington, NC, USA
Bags - Moisture Barrier
64-111
Bags - Moisture Barrier 64-111
The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with superior puncture performance. This premium material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements fo MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging. Flexible structure is easy to vacuum seal and is coded for QC traceability. Size: 16" x 18".

The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with superior puncture performance. This premium material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements fo MIL-PRF-81705 Type I and EIA 583 Type I for static safe, moisture barrier packaging. Flexible structure is easy to vacuum seal and is coded for QC traceability. Size: 16" x 18".

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 64-111
Product Name Bags - Moisture Barrier
Container Type Bag
Material Plastic
Features Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details